EN
  • EN
  • DE

REF4132A33DBVRQ1

Part No REF4132A33DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5  /  Series Voltage Reference IC Fixed 3.3V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3.35V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-REF4132A33DBVRQ1DKR,296-REF4132A33DBVRQ1TR,296-REF4132A33DBVRQ1CT
Standard Package 3,000
Win Source Part Number 1115911-REF4132A33DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132A33DBVRQ1 CAD Model

Description

Introducing the REF4132A33DBVRQ1 from Texas Instruments

The REF4132A33DBVRQ1 is a high-precision, low-power voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This voltage reference is part of TI's automotive-grade product line, making it an ideal choice for automotive systems and other applications that demand high reliability and performance under harsh conditions.

With an output voltage of 3.3V, the REF4132A33DBVRQ1 provides a stable reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits. Its impressive temperature coefficient of just 10ppm/°C guarantees minimal deviation across a broad temperature range, ensuring consistent performance whether in the heat of an engine compartment or the cold of a high-altitude flight.

The device is characterized for the automotive temperature range of −40°C to +125°C, which speaks to its robustness and suitability for critical applications. Additionally, it features a low dropout voltage, which allows it to maintain accurate output even when the supply voltage is very close to the output voltage, making it highly efficient in systems with tight power budgets.

The REF4132A33DBVRQ1 comes in a small SOT-23 package, which is perfect for space-constrained applications. This compact form factor, combined with its low quiescent current, makes it a superb choice for portable and battery-powered devices where space and power are at a premium.

Key features of the REF4132A33DBVRQ1 include:

  • Output voltage: 3.3V
  • High accuracy and low temperature coefficient
  • Low dropout voltage
  • Low quiescent current
  • Automotive-grade reliability
  • Small SOT-23 package
  • Wide operating temperature range: −40°C to +125°C

Whether you're designing automotive electronics, industrial control systems, or portable devices, the REF4132A33DBVRQ1 from Texas Instruments provides the precision and durability you need. Its combination of stability, power efficiency, and compact size makes it an excellent choice for a multitude of voltage reference applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1391 $57.1128
18+ $5.8577 $105.4386
27+ $5.6747 $153.2169
37+ $5.4916 $203.1892
48+ $5.3086 $254.8128
64+ $4.7594 $304.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,551 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess