EN
  • EN
  • DE

REF3330AIDBZRG4

Part No REF3330AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 84μVp-p
Voltage - Input 3.2 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091814-REF3330AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3330AIDBZRG4 CAD Model

Description

Product Overview: REF3330AIDBZRG4

The REF3330AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments (TI), designed to ensure stability and accuracy in a wide range of applications. This voltage reference is part of TI's REF33xx family, known for its reliability and performance in critical systems.

Key Features

  • Output Voltage: The REF3330AIDBZRG4 provides a fixed 3.0V output, which is ideal for 3V systems or as a precision reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: It boasts an impressive initial accuracy of ±0.2%, ensuring precise voltage regulation for sensitive components.
  • Low Temperature Drift: With a temperature coefficient of 50 ppm/°C (max), the device maintains its accuracy over a wide temperature range, making it suitable for both industrial and commercial environments.
  • Low Dropout Voltage: The REF3330AIDBZRG4 has a low dropout voltage, typically 95 mV at 100 μA load, which means it can regulate voltage closely to the supply voltage, enhancing system efficiency.
  • Low Power Consumption: It is optimized for battery-powered and energy-efficient applications due to its low quiescent current of 30 μA (typical).
  • Small Package: The device comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

The REF3330AIDBZRG4 is versatile and can be used in a variety of systems, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare electronics
  • Industrial control systems
  • Automotive electronics

Product Quality and Support

TI's commitment to quality ensures that the REF3330AIDBZRG4 meets stringent industry standards for performance and reliability. Additionally, TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of this voltage reference into your designs.

With its combination of accuracy, low power, and compact form factor, the REF3330AIDBZRG4 from Texas Instruments stands out as a robust solution for maintaining voltage precision in a multitude of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess