EN
  • EN
  • DE

REF3325AIDCKRG4

Part No REF3325AIDCKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 8.5μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-70, SOT-323
Manufacturer Package SC-70-3
Win Source Part Number 1242328-REF3325AIDCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management
Family Name REF3325
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3325AIDCKRG4 CAD Model

Description

Product Overview: REF3325AIDCKRG4

The REF3325AIDCKRG4 is a high-precision, low-power, series voltage reference from Texas Instruments, designed to maintain accuracy and stability over a wide range of operating conditions. This device is particularly suitable for precision data conversion in a variety of applications, including industrial instrumentation, medical devices, and portable, battery-powered equipment.

Key Features

  • High Accuracy: The REF3325AIDCKRG4 boasts an impressive initial accuracy of 0.1% (max) and a low temperature coefficient, ensuring reliable performance over the entire temperature range.
  • Low Power Consumption: With a quiescent current of only 180 µA (typ), this voltage reference is optimized for energy-sensitive applications, helping to extend battery life and reduce power costs.
  • Stable Output: A low output noise of 7.5 µVp-p/V (10 Hz to 10 kHz) and excellent long-term stability are hallmarks of this device, making it a solid choice for high-resolution analog-to-digital converters (ADCs).
  • Small Package: The REF3325AIDCKRG4 comes in a compact SC70 package, which is ideal for space-constrained applications.
  • Wide Temperature Range: This device operates effectively across a broad temperature range from -40°C to +125°C, accommodating a variety of environmental conditions.
  • Series Reference: It functions as a series voltage reference, which means it can source and sink current, offering flexibility in design configurations.

Applications

  • Precision Data Acquisition Systems
  • Battery-Powered Devices
  • Medical Instruments
  • Industrial Automation and Process Control
  • Portable Instrumentation

The REF3325AIDCKRG4 from Texas Instruments is a robust, high-performance voltage reference that combines precision with low power consumption and a small form factor. Whether you're developing advanced medical equipment or looking to enhance the accuracy of industrial sensors, this component delivers the reliability and efficiency required for demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9198 $50.5890
120+ $0.8615 $103.3800
185+ $0.8324 $153.9940
260+ $0.7742 $201.2920
340+ $0.7451 $253.3340
420+ $0.7160 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess