EN
  • EN
  • DE

REF3320AIDCKTG4

Part No REF3320AIDCKTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Voltage - Input 2.248 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1091808-REF3320AIDCKTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3320AIDCKTG4 CAD Model

Description

The REF3320AIDCKTG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. It is designed to be an ideal solution for precision data converters and analog circuits, providing a stable reference voltage with minimal variation over temperature and time.

Key Features

  • Output Voltage: The device features a fixed 2.048V output, which is a common reference voltage for many ADCs and DACs, ensuring compatibility with a wide range of devices.
  • High Accuracy: With an initial accuracy of ±0.1%, the REF3320AIDCKTG4 offers precise voltage for critical applications.
  • Low Temperature Drift: Exhibits an impressive low temperature coefficient, typically 35ppm/°C, which ensures a stable output over a wide temperature range.
  • Low Dropout Voltage: The device can maintain accurate output even with minimal difference between the supply voltage and the output voltage, making it suitable for battery-powered and low-voltage operations.
  • Low Power: It consumes a very low quiescent current, typically 4μA, which is ideal for power-sensitive applications.

Applications

The REF3320AIDCKTG4 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare systems
  • Industrial instrumentation
  • Precision analog-to-digital and digital-to-analog converters

Package and Quality

It comes in a compact, surface-mount SC70 package with 5 pins, designed for space-constrained applications. The device is part of Texas Instruments' commitment to high-quality products, and it is RoHS compliant, ensuring it meets current environmental standards for electronic components.

Conclusion

The REF3320AIDCKTG4 voltage reference from Texas Instruments stands out for its high accuracy, low power consumption, and stable performance across varying temperatures and supply voltages. Its small form factor and compatibility with various applications make it a reliable choice for designers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4545 $50.9075
85+ $1.1934 $101.4390
130+ $1.1561 $150.2930
180+ $1.1188 $201.3840
235+ $1.0816 $254.1760
310+ $0.9697 $300.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess