EN
  • EN
  • DE

REF3320AIDBZTG4

Part No REF3320AIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.15% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196816-REF3320AIDBZTG4
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR)
Reference Type Series
Current - Output 5 mA
Voltage - Input 2.248V ~ 5.5V
Current - Supply 8.5µA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian REF3320AIDBZTG4 CAD Model

Description

The REF3320AIDBZTG4 is a high-precision, low-power, series voltage reference from Texas Instruments (TI), renowned for its stability and accuracy in critical applications. This device is part of TI's family of low-dropout, micropower voltage references that are ideal for battery-powered and portable devices.

Key Features

  • Output Voltage: The REF3320AIDBZTG4 provides a fixed 2.048V output, which is a common reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise voltage for sensitive components, maintaining system accuracy over time and temperature variations.
  • Low Power Consumption: Designed for energy-sensitive applications, it exhibits a low quiescent current, making it suitable for battery-operated devices.
  • Temperature Coefficient: The REF3320AIDBZTG4 boasts an excellent temperature coefficient, typically 35ppm/°C, which ensures consistent performance across a wide temperature range.
  • Package: It comes in a small, surface-mount SOT-23 package, which is beneficial for space-constrained applications.
  • Stability: The device provides excellent long-term stability and low output noise, contributing to high-performance in precision applications.
  • Supply Range: It can operate over a supply range of 2.7V to 5.5V, accommodating a variety of supply sources.
  • Applications: The REF3320AIDBZTG4 is versatile and can be used in a broad range of applications, including portable medical devices, data acquisition systems, industrial instrumentation, and precision power supplies.

Product Benefits

The Texas Instruments REF3320AIDBZTG4 voltage reference is a reliable component that offers a combination of high accuracy, low power consumption, and stable performance. Its small footprint and robust feature set make it an excellent choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2207 $54.9315
100+ $1.0016 $100.1600
155+ $0.9703 $150.3965
215+ $0.9390 $201.8850
280+ $0.9077 $254.1560
370+ $0.8138 $301.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess