EN
  • EN
  • DE

REF3240AIDBVT

Part No REF3240AIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Reference IC V 10 mA
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Family Name REF3240
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -REF3240AIDBVT-NDR, 296-18230-6, -296-18230-1-ND, -REF3240AIDBVTG4-NDR, 296-18230-2-NDR, 296-18230-1-NDR, -296-18230-1-NDR, 296-18230-1, 296-18230-2, -296-18230-1, -REF3240AIDBVTG4
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852140-REF3240AIDBVT
Ultra Librarian 3D Model Ultra Librarian REF3240AIDBVT CAD Model

Description

The REF3240AIDBVT is a precision, low-power, low-voltage dropout voltage reference from Texas Instruments. This device is part of TI's family of low-dropout, micropower voltage references that are specifically designed to be highly accurate and stable over time and temperature. The REF3240AIDBVT is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • High Accuracy: The REF3240AIDBVT offers an impressive initial accuracy of 0.2% and a temperature drift of just 75 ppm/°C, ensuring reliable performance over a wide range of operating conditions.
  • Low Dropout Voltage: With a dropout voltage as low as 95 mV at 100 μA load, this voltage reference can operate effectively even when the supply voltage is very close to the output voltage, making it suitable for battery-operated devices.
  • Low Power Consumption: The device consumes a mere 45 μA of quiescent current, which is beneficial for extending battery life in portable applications.
  • Small Package Size: The REF3240AIDBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
  • Wide Operating Temperature Range: This voltage reference can operate over an industrial temperature range of -40°C to +125°C, allowing for use in a variety of environments and applications.

Applications

The REF3240AIDBVT is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Medical and Healthcare Devices
  • Industrial Instrumentation
  • Precision Analog-to-Digital or Digital-to-Analog Converters

Conclusion

With its high accuracy, low dropout voltage, and low power consumption, the REF3240AIDBVT from Texas Instruments is an excellent choice for designers looking for a reliable voltage reference that doesn't compromise on performance in small, energy-sensitive applications. Its robust operating temperature range and small form factor further enhance its suitability for a wide array of precision electronics.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0314 $60.1570
11+ $9.8719 $108.5909
16+ $9.5634 $153.0144
22+ $9.2549 $203.6078
28+ $8.9464 $250.4992
38+ $8.0210 $304.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess