EN
  • EN
  • DE

REF3230AMDBVREP

Part No REF3230AMDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 57μVrms
Voltage - Input 3.05 V ~ 5.5 V
Operating Supply Current 120μA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1242319-REF3230AMDBVREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REF3230
Introduction Date December 16, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3230AMDBVREP CAD Model

Description

The REF3230AMDBVREP is a precision voltage reference from Texas Instruments, designed to offer both high accuracy and low power consumption for a wide array of electronic applications. This voltage reference is part of TI's extensive line of high-performance integrated circuits and is specifically engineered to be a reliable component in critical systems.

Key Features

  • Output Voltage: The REF3230AMDBVREP provides a fixed output voltage of 3.0V, which is maintained with a high level of accuracy over temperature and time.
  • Low Dropout Voltage: This device features a low dropout voltage, ensuring stable performance even with minimal difference between the supply voltage and the reference voltage.
  • High Accuracy: With an initial accuracy of 0.2% and a temperature drift of just 35 ppm/°C, this voltage reference is designed for applications requiring high precision.
  • Low Power Consumption: It is optimized for battery-powered and energy-sensitive applications, drawing a low quiescent current.
  • Extended Temperature Range: The REF3230AMDBVREP is operational over an industrial temperature range, making it suitable for harsh environments.
  • Package Type: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The REF3230AMDBVREP is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical devices
  • Industrial instrumentation
  • Precision analog-to-digital converters (ADCs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF3230AMDBVREP is no exception. It is built to meet high standards of reliability and performance, ensuring that it can support the critical functions of your electronic systems without fail.

Support and Resources

TI provides extensive technical support and resources for the REF3230AMDBVREP, including datasheets, application notes, and design tools. Customers can access these resources on the Texas Instruments website to facilitate the integration of this voltage reference into their designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess