EN
  • EN
  • DE

LM285D-2-5

Part No LM285D-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053444-LM285D-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285D-2-5 CAD Model

Description

The LM285D-2.5 from Texas Instruments is a precision micro-power shunt voltage reference. This high-quality component offers a fixed 2.5V output with an impressive level of accuracy. Designed for low-power operations and stability over a wide range of environmental conditions, the LM285D-2.5 is an ideal choice for a variety of applications in the electronics industry.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, which is ideal for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronics.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions, contributing to the reliability of the overall system.
  • Temperature Stability: The device maintains its performance across a broad temperature range, making it suitable for applications that are subject to varying environmental conditions.
  • Low Power Consumption: With its micro-power operation, the LM285D-2.5 is optimized for battery-powered and energy-efficient designs.
  • Package Types: Available in various package options, including the small-outline package, which is suitable for space-constrained applications.

Applications

The versatility of the LM285D-2.5 allows it to be used in a wide array of applications. It is commonly found in portable and battery-powered devices due to its low power requirements. Additionally, it serves as a reliable voltage reference in precision data systems, such as medical equipment, industrial instrumentation, and high-end consumer electronics. Its robust design also makes it suitable for automotive and telecommunication systems, where consistent and reliable performance is critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM285D-2.5 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Each device undergoes rigorous testing to guarantee that it meets the high-quality benchmarks set by Texas Instruments, making it a trusted component for engineers and designers around the world.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess