Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 48μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091788-REF3225AIDBVT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF3225AIDBVT CAD Model

Description

Product Overview: REF3225AIDBVT by Texas Instruments

The REF3225AIDBVT is a high-precision, low-power, series voltage reference from Texas Instruments, designed to maintain accuracy and stability across a wide range of operating conditions. This device is part of TI's family of low-dropout, micropower voltage references that offer excellent temperature stability and low noise performance, making them ideal for precision applications.

Key Features

  • Output Voltage: The REF3225AIDBVT provides a fixed 2.5V output voltage, which is a common reference voltage for many analog circuits.
  • High Accuracy: It boasts an initial accuracy of ±0.1% (max) and remains highly accurate over time, temperature, and load variations.
  • Low Temperature Coefficient: The device features a low temperature coefficient of 10ppm/°C (max), ensuring reliable performance over a wide temperature range of -40°C to +125°C.
  • Low Dropout Voltage: It operates with a low dropout voltage, which allows the reference to continue functioning correctly even when the supply voltage is close to the output voltage.
  • Low Power Consumption: Designed for battery-powered and energy-efficient applications, the REF3225AIDBVT consumes a low quiescent current of 95µA (typ).
  • Small Package: The device is available in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications.

Applications

The REF3225AIDBVT is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial process control systems
  • Automotive systems
  • High-resolution analog-to-digital converters (ADCs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF3225AIDBVT is no exception. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring high performance and long-term reliability.

With its combination of accuracy, low power, and small footprint, the REF3225AIDBVT from Texas Instruments stands out as an excellent choice for engineers and designers looking for a stable voltage reference for their precision circuits.

You May Also Be Interested in

Maxim Integrated
V-Ref Precision 4.096V 0.5mA 8-Pin SOIC N / IC VREF SERIES 4.096V 8SOIC
Lowest to $25.2617
ECAD model for MAX6198AESA+
Maxim Integrated
V-Ref Precision 4.096V 10mA Automotive 8-Pin SOIC N T/R / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6126BASA41+T
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Lowest to $2.8239
ECAD model for MAX6163AESA+
Maxim Integrated
V-Ref Precision 5V 10mA Automotive 8-Pin uMAX / IC VREF SERIES 5V 8UMAX
Lowest to $4.9592
ECAD model for MAX6126A50+
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Analog Devices Inc.
IC VREF SERIES PREC 5V TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Lowest to $9.8612
ECAD model for ADR02BUJ-REEL7
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE
Lowest to $1.9937
ECAD model for MCP1502T-40E/CHY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention