EN
  • EN
  • DE

REF3212AIDBVRG4

Part No REF3212AIDBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 1.25V 4ppm/Degrees C, 100uA SOT23-6 Series (Bandgap) Voltage Reference 6-SOT-23 -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Contains Lead
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 10 mA
Max Output Voltage 1.25 V
Max Supply Current 120 µA
Min Input Voltage 1.8 V
Min Operating Temperature -40 °C
Nominal Supply Current 100 µA
Number of Pins 6
Output Voltage 1.25 V
Packaging Tape & Reel
Quiescent Current 100 µA
Radiation Hardening No
Reference Type Series
RoHS Compliant
Temperature Coefficient 4 ppm/°C
Win Source Part Number 1087993-REF3212AIDBVRG4
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF3212AIDBVRG4 CAD Model

Description

The REF3212AIDBVRG4 is a high-precision, low-power, series voltage reference from Texas Instruments (TI), designed to maintain accurate voltage regulation with a minimal footprint. This voltage reference is part of TI's family of low-dropout, micropower voltage references that are ideal for battery-powered and portable applications due to their low power consumption and small size.

Key Features

  • Output Voltage: The REF3212AIDBVRG4 provides a fixed output voltage of 1.25V, which is stable and precise, making it suitable for high-accuracy applications.
  • High Accuracy: With an initial accuracy of ±0.2% and a temperature drift of just 35ppm/°C, this device ensures consistent performance over a wide range of temperatures.
  • Low Power: The device features a low quiescent current of 30µA (typical), which is ideal for battery-powered devices, helping to extend battery life.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads up to 10µF, offering flexibility in design without compromising stability.
  • Small Package: The REF3212AIDBVRG4 comes in a tiny SOT-23-6 package, which is perfect for space-constrained applications.
  • Wide Operating Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, accommodating diverse environmental conditions.

Applications

The REF3212AIDBVRG4 is suitable for a variety of applications that require high precision voltage references. These include:

  • Precision data converters
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial process control systems
  • High-resolution analog-to-digital converters (ADCs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF3212AIDBVRG4 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and a long operational lifespan.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7352 $51.9688
40+ $2.5620 $102.4800
61+ $2.4755 $151.0055
87+ $2.3024 $200.3088
113+ $2.2158 $250.3854
141+ $2.1293 $300.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess