EN
  • EN
  • DE

REF3130AQDBZRQ1

Part No REF3130AQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3  /  Series Voltage Reference IC Fixed 3V V ±0.2% 10 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 39µVp-p
Noise - 10Hz to 10kHz 57µVrms
Voltage - Input 3.05V ~ 5.5V
Current - Supply 135µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number REF3130
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names REF3130AQDBZRQ1-ND,-296-46909-1-ND,2156-REF3130AQDBZRQ1,TEXTISREF3130AQDBZRQ1,296-46909-6,296-46909-2,296-46909-1
Standard Package 3,000
Win Source Part Number 1134545-REF3130AQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian REF3130AQDBZRQ1 CAD Model

Description

Introducing the REF3130AQDBZRQ1 from Texas Instruments

The REF3130AQDBZRQ1 is a high-precision, low-power voltage reference chip from Texas Instruments, designed to ensure stability and accuracy in a wide range of automotive and industrial applications. With a small form factor and robust functionality, this component is an ideal choice for engineers looking to enhance the performance of their electronic systems.

Key Features

  • Precision Voltage: The REF3130AQDBZRQ1 offers a fixed 3.0V output voltage with an impressive initial accuracy of ±0.2%.
  • Low Power Consumption: It is optimized for energy-sensitive applications, boasting a low quiescent current that helps to minimize the power drain on systems.
  • Temperature Coefficient: The device features a low temperature coefficient, ensuring a stable output voltage over a wide temperature range, which is critical for automotive and industrial environments.
  • High Output Current: This voltage reference can source or sink up to 10mA of output current, providing flexibility for a range of load conditions.
  • Automotive Qualified: As a part of Texas Instruments' automotive-grade product offerings, the REF3130AQDBZRQ1 is AEC-Q100 qualified, ensuring reliability in harsh automotive conditions.
  • Package: The device is available in a small, 3-pin SOT-23 package, which is suitable for space-constrained applications.
  • Long-term Stability: It demonstrates excellent long-term stability, a critical feature for applications requiring consistent performance over the product's lifespan.

Applications

The REF3130AQDBZRQ1 is designed to serve a diverse array of applications, particularly where high accuracy and stability are paramount. It is widely used in:

  • Automotive systems
  • Power supplies
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial instrumentation
  • Microcontroller reference

With its combination of precision, power efficiency, and durability, the REF3130AQDBZRQ1 from Texas Instruments stands out as a robust voltage reference solution for designers and engineers who demand the highest level of performance and reliability for their automotive and industrial applications.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7230 $52.1220
33+ $3.0548 $100.8084
51+ $2.9593 $150.9243
70+ $2.8638 $200.4660
91+ $2.7684 $251.9244
121+ $2.4820 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,943 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess