EN
  • EN
  • DE

REF3130AIDBZT

Part No REF3130AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 57μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091781-REF3130AIDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3130AIDBZT CAD Model

Description

Product Overview: REF3130AIDBZT

The REF3130AIDBZT is a high-precision, low-power voltage reference from Texas Instruments, engineered to ensure stability and accuracy for various applications. This voltage reference device is part of TI's family of low-dropout, micropower series voltage references that provide a stable output voltage over a wide current range.

Key Features

  • Output Voltage: The REF3130AIDBZT offers a fixed output voltage of 3.0V, making it suitable for a wide range of applications, including portable and battery-powered devices.
  • High Accuracy: With an initial accuracy of 0.2% and a temperature coefficient of 50 ppm/°C (max), this device provides precise voltage regulation, ensuring reliable performance across various temperature ranges.
  • Low Power Consumption: The device is designed for energy-sensitive applications, consuming a low quiescent current of 30 µA (typical), which makes it ideal for battery-operated systems.
  • Stable with Capacitive Loads: The REF3130AIDBZT is stable with capacitive loads up to 10 µF, offering flexibility in design and compatibility with a range of components.
  • Small Package Size: It is available in a small 3-pin SOT-23 package, which is beneficial for space-constrained applications.
  • Extended Temperature Range: The device operates over an extended industrial temperature range of -40°C to 125°C, accommodating environments with varying temperatures.
  • Low Dropout Voltage: The REF3130AIDBZT features a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.

Applications

The REF3130AIDBZT is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical devices
  • Industrial instrumentation
  • Automotive electronics
  • Microcontroller reference

With its combination of high accuracy, low power consumption, and small footprint, the REF3130AIDBZT from Texas Instruments is a reliable choice for designers looking to enhance the performance of their systems while maintaining efficiency and precision.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9656 $51.1056
63+ $1.6128 $101.6064
97+ $1.5624 $151.5528
133+ $1.5120 $201.0960
172+ $1.4616 $251.3952
229+ $1.3104 $300.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,530 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess