EN
  • EN
  • DE

REF3130AIDBZRG4

Part No REF3130AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 57μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091780-REF3130AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3130AIDBZRG4 CAD Model

Description

Product Overview: REF3130AIDBZRG4

The REF3130AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This compact device is designed for space-constrained applications that require a stable voltage reference with minimal power consumption. It is well-suited for portable and battery-powered devices, as well as precision data converters and measurement systems.

Key Features

  • Stable Voltage Output: The REF3130AIDBZRG4 provides a fixed 3.0V output with an impressive low temperature coefficient, ensuring minimal deviation over a wide range of temperatures.
  • Low Dropout Voltage: It operates with a very low dropout voltage, which means it can maintain its output stability even when the supply voltage is very close to the output voltage, making it ideal for battery-operated applications.
  • High Accuracy: With an initial accuracy of 0.2% and low drift over time and temperature, this voltage reference ensures precise voltage for the most demanding applications.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming a mere 30µA of quiescent current, which helps in extending battery life in portable devices.
  • Small Form Factor: Housed in a small SOT-23 package, the REF3130AIDBZRG4 saves valuable board space and is easy to integrate into a wide variety of systems.

Applications

The REF3130AIDBZRG4 is versatile and can be used in a multitude of applications that require a precise reference voltage, including:

  • Data Acquisition Systems (DAQ)
  • Portable and Battery-Powered Equipment
  • Medical Instruments
  • Industrial Control Systems
  • Precision Analog-to-Digital Converters (ADCs)
  • Automotive Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF3130AIDBZRG4 is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in the most critical applications.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6978 $51.2582
46+ $2.2136 $101.8256
70+ $2.1444 $150.1080
97+ $2.0752 $201.2944
125+ $2.0061 $250.7625
167+ $1.7985 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,430 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess