EN
  • EN
  • DE

LT1004IS8-1.2#PBF

Part No LT1004IS8-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.23V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.23V
Output Current 20mA
Tolerance ±0.3%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143003-LT1004IS8-1.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT1004IS8-1.2#PBF CAD Model

Description

Product Overview: LT1004IS8-1.2#PBF

The LT1004IS8-1.2#PBF is a precision voltage reference from Linear Technology, renowned for its high-quality analog ICs. This voltage reference is designed to offer a stable and precise reference voltage of 1.2 volts, which is crucial for various applications where voltage accuracy is paramount. This product is encapsulated in a small-form-factor SO-8 package, making it suitable for space-constrained applications.

Key Features

  • Precision Voltage: The LT1004IS8-1.2#PBF provides a precise 1.2V output, which is vital for ensuring the accuracy and stability of the power supply in sensitive electronic circuits.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy across a wide range of temperatures, making it ideal for applications that are exposed to varying environmental conditions.
  • Low Dynamic Impedance: The device's low dynamic impedance ensures stable voltage output even with varying load conditions, contributing to the overall reliability of the system it is used in.
  • Wide Operating Current Range: The LT1004IS8-1.2#PBF operates over a broad current range, providing designers with flexibility in a variety of circuit configurations.
  • Long-Term Stability: Designed for longevity, the device offers excellent long-term stability, ensuring consistent performance over the product's lifespan.

Applications

The LT1004IS8-1.2#PBF is versatile and can be used in a multitude of applications. It is particularly suited for precision data converters, battery-operated equipment, and portable instrumentation where maintaining a precise reference voltage is crucial. Additionally, it's commonly found in power supplies, energy management systems, and analog-to-digital converters, where it helps to enhance overall system accuracy and performance.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1004IS8-1.2#PBF meets the highest standards of reliability and performance. The part number suffix "PBF" indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7133 $54.8532
9+ $11.2520 $101.2680
14+ $10.9004 $152.6056
19+ $10.5487 $200.4253
25+ $10.1971 $254.9275
33+ $9.1422 $301.6926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,491 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess