EN
  • EN
  • DE

REF3120AIDBZRG4

Part No REF3120AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 39μVrms
Voltage - Input 2.098 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091777-REF3120AIDBZRG4
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Portable Devices, Medical, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian REF3120AIDBZRG4 CAD Model

Description

The REF3120AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This component is designed to be a reliable and stable reference voltage source for various applications, including precision data converters, portable instrumentation, and industrial measurement systems. The device features a small size and low power consumption, making it suitable for battery-powered and space-constrained applications.

Key Features

  • Output Voltage: The REF3120AIDBZRG4 provides a fixed 2.048V output, which is commonly used as a reference for 12-bit ADCs and DACs, ensuring high-resolution data conversion.
  • High Accuracy: With an initial accuracy of 0.1% and a temperature coefficient of 50 ppm/°C (max), this voltage reference maintains precise output over a wide temperature range, making it ideal for applications requiring consistent performance.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, typically 95 mV at 100 µA load, which allows it to function effectively even when the supply voltage is nearly equal to the output voltage.
  • Low Power Consumption: It features a low quiescent current of 100 µA (max), which is beneficial for extending battery life in portable devices.
  • Package: The REF3120AIDBZRG4 is offered in a small SOT-23 package, making it easy to integrate into space-constrained designs.
  • Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation under varying environmental conditions.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Equipment
  • Industrial Process Control
  • Battery-Powered Devices

The REF3120AIDBZRG4 voltage reference from Texas Instruments represents a blend of performance, power efficiency, and versatility, making it an excellent choice for designers who need a stable voltage reference in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7142 $51.4260
63+ $1.6058 $101.1654
97+ $1.5515 $150.4955
139+ $1.4430 $200.5770
181+ $1.3888 $251.3728
225+ $1.3345 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess