EN
  • EN
  • DE

REF2925AIDBZRG4

Part No REF2925AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 28μVp-p
Noise - 10Hz to 10kHz 80μVrms
Voltage - Input 2.55 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091761-REF2925AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Medical, Power Management
Ultra Librarian 3D Model Ultra Librarian REF2925AIDBZRG4 CAD Model

Description

Product Overview: REF2925AIDBZRG4

The REF2925AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This device is part of TI's family of fixed and adjustable voltage references that are designed to be highly accurate and stable over time and temperature. The REF2925AIDBZRG4 is particularly suitable for precision data converters and analog circuits, providing a stable reference voltage for the operation of these devices.

Key Features

  • Output Voltage: The REF2925AIDBZRG4 offers a fixed 2.5V output voltage, which is ideal for many analog circuits requiring a precise reference.
  • High Accuracy: With an initial accuracy of ±0.1% and a temperature coefficient of just 10ppm/°C, users can rely on this device for high-precision applications.
  • Low Dropout Voltage: The low dropout voltage allows the reference to maintain accurate output even with minimal input-to-output differential, making it suitable for battery-powered and low-voltage operations.
  • Low Power: Consuming a quiescent current of only 5µA, the REF2925AIDBZRG4 is optimized for power-sensitive applications.
  • Stability: The device is designed to be stable with capacitive loads, ensuring reliable performance in various applications.
  • Package: It is available in a small SOT-23 package, making it easy to incorporate into space-constrained designs.

Applications

The REF2925AIDBZRG4 is versatile and can be used in a range of applications, such as:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Industrial process control systems
  • Precision instrumentation
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The REF2925AIDBZRG4 is built to meet these high standards, ensuring that it delivers consistent performance over its lifetime. With Texas Instruments' rigorous testing and quality control, customers can trust this voltage reference to be a reliable component in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess