EN
  • EN
  • DE

REF2033QDDCRQ1

Part No REF2033QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 3.3V, 3.3V V ±0.05% 20 mA SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V, 3.3V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 2.31V ~ 5.5V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF2033QDDCRQ1TR,296-REF2033QDDCRQ1DKR,296-REF2033QDDCRQ1CT
Standard Package 3,000
Win Source Part Number 1320462-REF2033QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian REF2033QDDCRQ1 CAD Model

Description

The REF2033QDDCRQ1 is a high-precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications such as data converters, portable instrumentation, and industrial measurement systems. This product is specifically engineered to meet the stringent requirements of automotive and industrial markets, providing reliable performance under harsh conditions.

Key Features

  • Output Voltage: The REF2033QDDCRQ1 provides a fixed output voltage of 3.3V, which is ideal for systems that require a stable voltage reference.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • High Accuracy: This device boasts a high initial accuracy, minimizing the need for calibration and simplifying system design.
  • Low Dropout Voltage: The low dropout voltage feature allows the REF2033QDDCRQ1 to operate effectively even with a minimal difference between the supply voltage and the reference voltage.
  • Automotive Qualified: As a Q1 device, it meets the rigorous quality standards required for automotive applications, ensuring robustness and reliability on the road.

Applications

The REF2033QDDCRQ1 is versatile and can be used in a variety of applications. It is particularly well-suited for automotive systems such as powertrain, body electronics, and infotainment systems. Additionally, it is an excellent choice for industrial applications including process control, automation, and energy management systems. Its high precision and stability make it an essential component in precision measurement equipment and data acquisition systems.

Package and Availability

This voltage reference is available in a compact 6-pin SOT-23 package, which is suitable for space-constrained applications. For information on pricing and availability, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5636 $53.4540
35+ $2.9240 $102.3400
53+ $2.8326 $150.1278
73+ $2.7413 $200.1149
95+ $2.6499 $251.7405
127+ $2.3758 $301.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess