EN
  • EN
  • DE

REF2025QDDCRQ1

Part No REF2025QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.5V, 2.5V V ±0.05% 20 mA SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V, 2.5V
Current - Output 20 mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 2.23V ~ 5.5V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-THIN
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF2025QDDCRQ1TR,296-REF2025QDDCRQ1CT,296-REF2025QDDCRQ1DKR
Standard Package 3,000
Win Source Part Number 1316925-REF2025QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian REF2025QDDCRQ1 CAD Model

Description

Introducing the REF2025QDDCRQ1 from Texas Instruments

The REF2025QDDCRQ1 is a precision voltage reference from Texas Instruments, designed for high-performance and reliability in automotive and industrial applications. This component is part of TI's extensive line of voltage references that offer excellent temperature stability and low noise, ensuring consistent performance across a wide range of operating conditions.

With a nominal voltage output of 2.5V, the REF2025QDDCRQ1 provides a highly stable and accurate reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. The device features a low temperature coefficient, which minimizes voltage variation over temperature changes, making it an ideal choice for systems that require precise voltage regulation in challenging environments.

The REF2025QDDCRQ1 is designed with advanced bandgap reference technology, which contributes to its impressive low noise characteristics. This ensures that the voltage reference does not introduce significant noise into the system, maintaining signal integrity and accuracy. Moreover, the device exhibits excellent long-term stability and low drift, which reduces the need for frequent recalibration and enhances the reliability of the system over time.

For ease of integration into various circuit designs, the REF2025QDDCRQ1 is offered in a small surface-mount package, which is suitable for space-constrained applications. It is also characterized for operation from -40°C to +125°C, covering the full automotive temperature range, which underscores its robustness for use in vehicles and other demanding environments.

As with all Texas Instruments products, the REF2025QDDCRQ1 is manufactured to meet high-quality standards. The device is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Whether used in automotive control systems, industrial instrumentation, or any application requiring a stable voltage reference, the REF2025QDDCRQ1 is a reliable choice that engineers can trust for consistent and precise performance.

In summary, the REF2025QDDCRQ1 from Texas Instruments is a top-tier voltage reference that offers stability, precision, and reliability for a wide array of applications where accuracy is paramount.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5570 $51.1400
48+ $2.0981 $100.7088
74+ $2.0325 $150.4050
102+ $1.9670 $200.6340
132+ $1.9014 $250.9848
176+ $1.7047 $300.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,879 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess