EN
  • EN
  • DE

REF102BUG4

Part No REF102BUG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091726-REF102BUG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF102BUG4 CAD Model

Description

Introducing the REF102BUG4 Voltage Reference from Texas Instruments

The REF102BUG4 from Texas Instruments is a high-precision, low-power, series voltage reference. This state-of-the-art product is designed to offer both stability and flexibility for a wide range of demanding applications. With its impressive temperature coefficient and long-term stability, the REF102BUG4 is an ideal choice for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features

  • Precision Voltage: The REF102BUG4 provides a 10V output with a high level of accuracy.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring reliable performance over a range of temperatures.
  • Low Power: Designed for efficient operation, it has a low quiescent current that makes it suitable for battery-powered and energy-saving applications.
  • Stability: Offers superior long-term stability, making it a trustworthy component for critical applications.
  • Package: Available in a TO-99 package, the REF102BUG4 is designed for easy integration into a variety of circuit designs.

Applications

The versatility of the REF102BUG4 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial control systems
  • Professional test and measurement equipment
  • Medical and scientific instrumentation

Why Choose REF102BUG4?

For engineers and designers looking for a reliable voltage reference, the REF102BUG4 stands out with its exceptional performance and robustness. Its precision voltage output and stability under varying conditions make it an indispensable component for high-accuracy applications. When your project demands the best in terms of performance and reliability, Texas Instruments' REF102BUG4 is the go-to solution.

With Texas Instruments' commitment to quality, the REF102BUG4 is manufactured to the highest standards, ensuring that each product meets stringent requirements and delivers consistent performance. Choose the REF102BUG4 for your next project, and experience the difference that precision engineering can make.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8507 $55.4028
9+ $11.3647 $102.2823
14+ $11.0096 $154.1344
19+ $10.6544 $202.4336
25+ $10.2993 $257.4825
33+ $9.2338 $304.7154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess