EN
  • EN
  • DE

REF1004C-1.2/2K5E4

Part No REF1004C-1.2/2K5E4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 1.2V and 2.5V Micropower VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242247-REF1004C-1.2/2K5E4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF1004C-1.2/2K5E4 CAD Model

Description

The REF1004C-1.2/2K5E4 is a high-precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This component is part of the REF1004 series, known for its reliability and consistency in performance. With a nominal output voltage of 1.2 volts, it serves as an essential building block in analog circuits, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage regulators.

The REF1004C-1.2/2K5E4 boasts an impressive initial accuracy and low temperature coefficient, ensuring minimal deviation over a wide range of temperatures. This makes it an ideal choice for precision applications that require a stable reference voltage regardless of environmental conditions. The low dropout voltage and low quiescent current features contribute to its efficiency, making it suitable for battery-powered devices and portable equipment.

Engineered for ease of use, this voltage reference comes in a compact package, allowing for seamless integration into a variety of circuit designs without taking up significant board space. The REF1004C-1.2/2K5E4 is also characterized by its excellent load and line regulation, which minimizes the impact of fluctuations in supply voltage and load conditions on the output voltage.

Texas Instruments provides this voltage reference with a robust design, ensuring long-term stability and performance. Its high precision and low noise characteristics make it an excellent choice for high-end instrumentation, precision data acquisition systems, and any application where an accurate voltage reference is critical.

In summary, the REF1004C-1.2/2K5E4 from Texas Instruments is a top-tier voltage reference that combines accuracy, stability, and efficiency in a small package. It is a reliable solution for designers looking to enhance the performance of their electronic systems with a stable reference voltage.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess