EN
  • EN
  • DE

REF01AG

Part No REF01AG
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162189-REF01AG
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF01AG CAD Model

Description

The Texas Instruments REF01AG is a high-precision voltage reference component designed for applications requiring a stable and accurate reference voltage. This versatile device is widely used in various electronic systems, including data acquisition systems, analog-to-digital converters, and industrial control systems, ensuring consistent performance and reliable operation.

Key Features:

  • Stable Reference Voltage: The REF01AG provides a fixed 10V output with a high level of stability, making it ideal for precision measurements.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of operating temperatures, ensuring its reliability in diverse environments.
  • Excellent Long-Term Stability: The REF01AG is designed for applications that demand consistent performance over time, offering exceptional long-term stability.
  • Low Noise: This device features low noise output, which is critical for high-resolution and high-accuracy systems.
  • Wide Supply Range: It operates over a broad supply voltage range, providing flexibility in system design and compatibility with a variety of circuits.

Applications:

  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Industrial Control Systems
  • Precision Instrumentation
  • Battery-Powered Equipment

Product Specifications:

Parameter Value
Output Voltage 10V ±0.05%
Temperature Coefficient 10ppm/°C (max)
Supply Voltage Range 12V to 30V
Load Regulation 0.2mV/mA
Line Regulation 0.01%/V

The REF01AG from Texas Instruments is a robust and reliable choice for professionals and hobbyists alike who require a high-quality voltage reference for their electronic projects. Its combination of stability, accuracy, and versatility makes it an essential component in the creation of precise and dependable electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
PLX
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess