Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Tube
Product Status Obsolete
Base Product Number RC41
Standard Package 40 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659343-RC4151NB
Ultra Librarian 3D Model Ultra Librarian RC4151NB CAD Model

Description

The RC4151NB is a highly versatile and robust integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This precision voltage-to-frequency converter stands out in the market for its reliability and ease of use, making it an ideal choice for a wide range of applications including analog-to-digital conversion, long-term integration, frequency-to-voltage conversion, and motor speed control.

Key Features

  • Wide Range Frequency: The RC4151NB is capable of generating frequencies from a few Hz to over 100kHz, accommodating a broad spectrum of applications.
  • High Linearity: With an impressive linearity of 0.01%, the device ensures precision and accuracy in frequency output relative to the input voltage.
  • Stability: The temperature-compensated design and low power consumption contribute to the device's stability and reliability over varying conditions.
  • Supply Voltage: It operates efficiently with a supply voltage range of 8V to 18V, making it adaptable to various power environments.
  • Output Compatibility: The open-collector output of the RC4151NB can interface directly with digital circuitry, facilitating easy integration into digital systems.

Applications

Due to its flexible nature, the RC4151NB is used in a multitude of applications. It's particularly well-suited for data acquisition systems where it can convert analog signals into frequency output for digital processing. It's also commonly used in telemetry systems, where it can transmit data over long distances without significant loss of signal integrity.

Quality and Support

Texas Instruments is known for its commitment to quality and the RC4151NB is no exception. It's manufactured to the highest standards to ensure performance and durability. Additionally, Texas Instruments provides comprehensive technical support and resources to help with the integration of the RC4151NB into your projects.

Conclusion

If you’re looking for a reliable voltage-to-frequency converter that offers both precision and versatility, the RC4151NB from Texas Instruments is an excellent choice. Whether you’re working on complex industrial systems or innovative consumer electronics, this component is designed to meet your needs and exceed expectations.

You May Also Be Interested in

405
Adafruit Industries LLC
ELECTROLUMINESCENT WIRE ORN 2.5M
Need more? Email Us
ECAD model for 405
Nisshinbo Micro Devices Inc.
NJM12903M-TE1
Need more? Email Us
ECAD model for NJM12903M-TE1
WIZnet
ETHERNT 10/100 BASE-T/TX PHY MOD
Need more? Email Us
ECAD model for WIZ750SR-105
Nisshinbo Micro Devices Inc.
NJG1682MD7-TE1
Need more? Email Us
ECAD model for NJG1682MD7-TE1
Mechatronics Bearing Group
BEARING 0.669\
Need more? Email Us
ECAD model for 6203-2RS-GLD
Nisshinbo Micro Devices Inc.
NJM2119M-TE1
Need more? Email Us
ECAD model for NJM2119M-TE1
Fulham
BATTERY PACK LITHIUM 9.6V
Need more? Email Us
ECAD model for FHSBATL6-1.5L-SD
Nisshinbo Micro Devices Inc.
NJM2068V-TE2
Need more? Email Us
ECAD model for NJM2068V-TE2
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $10.6443
ECAD model for QCA-6391-0-NSP265-TR-02-0

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention