EN
  • EN
  • DE

PUCC28064D

Part No PUCC28064D
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Natural Interleaving™ Transition-Mode PFC Controller With Improved Light-Load Efficiency 16-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1201418-PUCC28064D
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PUCC28064D CAD Model

Description

Introducing the PUCC28064D Integrated Circuit from Texas Instruments

The PUCC28064D is a cutting-edge integrated circuit developed by Texas Instruments, renowned for its high performance and reliability in various applications. This advanced chip is designed to cater to the demanding needs of modern electronics, providing a robust solution for power management and signal processing tasks.

Key Features

  • High Precision: The PUCC28064D boasts exceptional accuracy in voltage regulation, ensuring stable operation across a wide range of conditions.
  • Efficiency: With an emphasis on power efficiency, this IC helps reduce energy consumption, making it ideal for eco-friendly and battery-powered devices.
  • Versatility: Texas Instruments has engineered the PUCC28064D to be versatile enough to fit into a broad spectrum of applications, from industrial systems to consumer electronics.
  • Durability: The robust design of the PUCC28064D allows it to withstand harsh environments, making it suitable for use in outdoor or rugged applications.
  • Integration: This IC integrates multiple functions into a single chip, which can simplify circuit design and help reduce the overall footprint of the final product.

Applications

The PUCC28064D is designed for use in a variety of applications, including:

  • Power supply units
  • Battery management systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Technical Specifications

With advanced technical specifications, the PUCC28064D provides reliable and efficient performance. It operates over a wide temperature range and is available in a package that is easy to integrate into a multitude of designs.

Support and Resources

Texas Instruments offers comprehensive support for the PUCC28064D, including detailed datasheets, application notes, and design resources. Engineers and product designers can access a wealth of information to assist with the implementation of this IC in their projects.

In conclusion, the PUCC28064D from Texas Instruments represents a state-of-the-art solution for power management and signal processing. Its combination of precision, efficiency, and versatility makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess