EN
  • EN
  • DE

PTPS65856ZQZR

Part No PTPS65856ZQZR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 284038-PTPS65856ZQZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS65856ZQZR CAD Model

Description

The PTPS65856ZQZR from Texas Instruments is a high-performance, advanced integrated circuit designed to meet the needs of today's most demanding electronic systems.

  • Type: Multi-channel, synchronous buck converter
  • Application: Power supply solutions for products requiring efficient power conversion
  • Voltage Output: Adjustable output voltage
  • Voltage Input: 4.5V to 17V
  • Efficiency: High efficiency, thanks to its low RDS(on) integrated FETs
  • Frequency: Impressive switching frequency
  • Modes: 5 different modes, including Pulse Skipping Eco-mode™
  • Package: Compact QFN (Quad Flat No-Lead) package
  • Protection: Overvoltage, undervoltage, and overtemperature protection features
  • Signal: Power Good signal
  • Feature: Enables sequencing
  • Feature: Programmable soft-start time

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess