EN
  • EN
  • DE

PTN78060AAS

Part No PTN78060AAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 15-W, WIDE-INPUT ADJUSTABLE POSITIVE-TO-NEGATIVE VOLTAGE REGULATOR MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTN78060A
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 9V
Voltage Input MAX 28.7V
Voltage - Output 1 -15 ~ -3 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Mounting SMD
Package 7-SMD Module
Size 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Win Source Part Number 1240696-PTN78060AAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTN78060
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTN78060AAS CAD Model

Description

The PTN78060AAS is a high-performance, wide-input, adjustable switching regulator from Texas Instruments (TI), designed to cater to a variety of applications that require a flexible power solution. This regulator is part of TI's extensive range of power management integrated circuits, known for their reliability and efficiency.

Key Features

  • Wide Input Voltage Range: The PTN78060AAS can operate with an input voltage range from 7V to 36V, making it suitable for a variety of industrial and commercial power supply applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 2.5V to 12.6V, which can be set using a single external resistor. This feature allows for high flexibility in matching the voltage requirements of different loads.
  • High Efficiency: The device offers high efficiency, which can reach up to 95% depending on the input and output voltage conditions. This efficiency minimizes heat generation and makes it ideal for applications where thermal management is critical.
  • High Output Current: Capable of delivering an output current of up to 3A, the PTN78060AAS is suitable for powering a wide range of devices, from microcontrollers to motors.
  • Integrated Protection Features: It includes over-temperature and over-current protection, which enhances the safety and longevity of both the regulator and the powered device.
  • Small Footprint: The module comes in a compact, surface-mount package, allowing for space-saving designs and easy integration into existing systems.

Applications

The versatility of the PTN78060AAS makes it an excellent choice for a wide array of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Portable devices
  • Aftermarket automotive installations
  • Point of Load (PoL) applications

Conclusion

With its wide input voltage range, adjustable output, high efficiency, and robust protection features, the PTN78060AAS from Texas Instruments stands out as a versatile and reliable power management solution for designers and engineers. Whether it's for industrial machinery, telecom infrastructure, or portable electronics, this switching regulator is engineered to provide stable and efficient power conversion in a compact package.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.4691 $58.4691
3+ $47.9747 $143.9241
4+ $46.4755 $185.9020
5+ $44.9763 $224.8815
6+ $43.4771 $260.8626
8+ $38.9794 $311.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess