EN
  • EN
  • DE

PTN78000AAZT

Part No PTN78000AAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -15 TO -3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 34 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V - - 1.5A 7V - 29V Input
Manufacturer Texas Instruments
Series PTN78000A
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 5-SMD Module
Family Name PTN78000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931086-PTN78000AAZT
Ultra Librarian 3D Model Ultra Librarian PTN78000AAZT CAD Model

Description

Texas Instruments PTN78000AAZT

The PTN78000AAZT is a high-performance, adjustable step-down switcher module from Texas Instruments, renowned for its exceptional efficiency and flexibility. This power module is part of the wide-output voltage range, non-isolated PTN78000 series, designed to deliver excellent power conversion and regulation for a broad array of applications.

Key Features

  • Wide Input Voltage Range: The PTN78000AAZT operates with an input voltage range of 7V to 36V, making it suitable for a variety of industrial and commercial power supply applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 12.6V, providing versatility to power different levels of circuitry from a single module.
  • High Efficiency: With an efficiency rate of up to 96%, this module ensures minimal power loss during operation, leading to a more reliable and energy-efficient power supply.
  • Integrated Thermal Protection: The device includes an over-temperature protection feature that safeguards the module and the overall system from excessive heat.
  • Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating under insufficient input voltage conditions, ensuring the stability and safety of the power supply.

Applications

The PTN78000AAZT is a versatile power solution that can be used in a wide range of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Distributed power systems
  • Portable devices
  • Data acquisition systems

Product Specifications

Parameter Value
Input Voltage Range 7V to 36V
Output Voltage Range 2.5V to 12.6V
Efficiency Up to 96%
Package Through-Hole, Horizontal
Operating Temperature -40°C to +85°C

With its robust feature set and adaptable performance, the Texas Instruments PTN78000AAZT switcher module is a top choice for designers looking for a reliable and efficient power conversion solution.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3479 $58.0437
7+ $15.8752 $111.1264
10+ $15.3791 $153.7910
14+ $14.8830 $208.3620
18+ $14.3869 $258.9642
24+ $12.8986 $309.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess