EN
  • EN
  • DE

PTN78000AAST

Part No PTN78000AAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1.5-A, WIDE-INPUT ADJUSTABLE BUCK-BOOST SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTN78000A
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 29V
Voltage - Output 1 -15 ~ -3.3 V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Features OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 84%
Mounting SMD
Package 5-SMD Module
Size 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Win Source Part Number 1240687-PTN78000AAST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTN78000AAST
Introduction Date April 01, 2005
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTN78000AAST CAD Model

Description

The PTN78000AAST is a high-performance, adjustable step-down switcher module from Texas Instruments that brings a blend of flexibility and efficiency to your power design projects. This module is part of the PTN78000 series, which is renowned for its wide-input voltage range and the ability to provide a stable output voltage over a broad range of conditions.

Key Features

  • Wide Input Voltage Range: The PTN78000AAST can handle an input voltage range from 7V to 36V, making it highly versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 12.6V, providing flexibility for different circuit requirements.
  • High Efficiency: This module is designed for high efficiency, which can reach up to 96%. This means less power is wasted as heat, leading to a more reliable and cooler operation.
  • Integrated Heat Sink: The inclusion of an integrated heat sink simplifies thermal management and enhances the module's performance in challenging thermal environments.
  • Output Current: It can deliver up to 3A of output current, suitable for a variety of power-hungry applications.
  • Protection Features: The PTN78000AAST comes with built-in overcurrent and over-temperature protection, ensuring the safety and longevity of both the module and your application.

Applications

The module's robustness and adaptability make it ideal for a wide range of applications, including but not limited to:

  • Industrial/automation control systems
  • Telecommunications equipment
  • Distributed power systems
  • Portable devices
  • Test equipment

Conclusion

With its wide input voltage range, adjustable output, high efficiency, and comprehensive protection features, the PTN78000AAST from Texas Instruments stands out as a reliable and versatile solution for your power supply needs. Whether you are working on industrial, telecommunications, or portable applications, this power module is engineered to meet the most demanding requirements, ensuring a stable and efficient power supply.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2303 $54.4606
5+ $22.3429 $111.7145
7+ $21.6446 $151.5122
10+ $20.9464 $209.4640
13+ $20.2482 $263.2266
17+ $18.1536 $308.6112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess