EN
  • EN
  • DE

PTMA403033N1AZ

Part No PTMA403033N1AZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTMA40xx (10W)
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Type Surface Mount
Package / Case 5-SMD Module
Size / Dimension 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
Base Product Number PTMA403033
Standard Package 30 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657976-PTMA403033N1AZ
Ultra Librarian 3D Model Ultra Librarian PTMA403033N1AZ CAD Model

Description

The PTMA403033N1AZ is a high-performance, integrated module from Texas Instruments, designed to meet the needs of a wide range of power applications. This module is part of the PTMA40xx series, which are known for their efficiency, reliability, and compact form factor. The PTMA403033N1AZ is particularly suited for telecommunications equipment, distributed power systems, and other industrial applications that require a regulated power supply.

Key Features

  • Wide Input Voltage Range: This module operates over a broad input voltage range, accommodating various input conditions and making it versatile for multiple applications.
  • High Efficiency: With its advanced design, the PTMA403033N1AZ offers high efficiency, which helps in reducing heat dissipation and improving system performance.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing flexibility in power design.
  • Output Overcurrent Protection: The built-in overcurrent protection ensures the module and the downstream components are safeguarded against excessive current conditions.
  • Thermal Shutdown: An internal thermal shutdown feature protects the module from overheating, enhancing its reliability and lifespan.
  • Low Ripple and Noise: The module exhibits low output voltage ripple and noise, which is critical for sensitive electronics and ensures stable operation.

Applications

The PTMA403033N1AZ is ideal for a variety of applications, including:

  • Telecommunications equipment such as routers, switches, and base stations
  • Distributed power architectures
  • Industrial and automation systems
  • Networking equipment

Product Specifications

Parameter Value
Input Voltage Range 36V to 75V
Output Voltage (adjustable) 0.9V to 3.3V
Output Current Up to 3A
Efficiency Typically up to 92%
Operating Temperature Range -40°C to 85°C

In conclusion, the PTMA403033N1AZ from Texas Instruments is a robust, efficient, and versatile power module that can be integrated into a multitude of power-sensitive applications. Its comprehensive protection features and high reliability make it a preferred choice for engineers and designers looking for a high-quality power solution.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5457 $91.0914
3+ $37.3709 $112.1127
5+ $36.2030 $181.0150
6+ $35.0352 $210.2112
8+ $33.8674 $270.9392
10+ $30.3638 $303.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess