EN
  • EN
  • DE

PTLV8544PWT

Part No PTLV8544PWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP RR 8KHZ 14TSSOP / Op Amp Quad Nanopower Amplifier R-R I/O 3.6V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.0045 V/μs
GBP - Gain Bandwidth Product 8kHz
Current - Input Bias 0.1pA
Voltage - Input Offset 500μV
Operating Supply Current 500nA
Output Current per Channel 30mA
Dual Supply Voltage (±) 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 792717-PTLV8544PWT
Popularity Medium
Supply and Demand Status Limited
Family Name TLV8544
Introduction Date December 22, 2016
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PTLV8544PWT CAD Model

Description

The PTLV8544PWT is a high-performance, low-voltage operational amplifier from Texas Instruments, designed to offer precision and stability for a wide range of applications. This device is a part of the PTLVx544 family of op-amps that are known for their low noise, high speed, and low distortion characteristics, making them ideal for audio, signal conditioning, and sensor amplification in both industrial and consumer electronics.

Key Features

  • Low Voltage Operation: The PTLV8544PWT operates at a supply voltage range from 2.7V to 5.5V, which makes it suitable for battery-powered devices and portable applications.
  • High Slew Rate: With a slew rate of 10 V/µs, this op-amp provides fast response times, which is beneficial for high-speed signal processing.
  • Low Input Bias Current: The device features a low input bias current, which minimizes errors in applications with high source impedance.
  • Wide Bandwidth: It boasts a bandwidth of 5.5 MHz, allowing the amplifier to handle a broad range of frequencies for versatile signal processing.
  • Low Noise: The PTLV8544PWT offers a low noise density of 8 nV/√Hz at 1 kHz, ensuring signal integrity and minimal interference in sensitive applications.
  • Quad Channel Configuration: This op-amp comes in a quad-channel configuration, providing multiple amplifiers in a single package for compact and efficient design.

Applications

The PTLV8544PWT is suitable for a variety of applications, including:

  • Audio processing equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Sensor amplifiers and instrumentation
  • Medical devices
  • Portable and battery-powered electronics

Package and Quality

The Texas Instruments PTLV8544PWT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications. The product is RoHS compliant and manufactured to the highest quality standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess