EN
  • EN
  • DE

PTLV75507PDQNR

Part No PTLV75507PDQNR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 500mA Low-Dropout (LDO) Regulator With Foldback Overcurrent Protection 4-X2SON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 4
RoHS Non-Compliant
Win Source Part Number 1209299-PTLV75507PDQNR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLV75507PDQNR CAD Model

Description

Product Overview: PTLV75507PDQNR from Texas Instruments

The PTLV75507PDQNR is a state-of-the-art low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments. This compact and efficient component is engineered to deliver a stable and reliable power supply to sensitive electronic circuits. It is an ideal solution for applications that require a fixed output voltage with a high degree of accuracy, minimal power loss, and excellent transient response.

The PTLV75507PDQNR operates over a wide input voltage range and can supply an output current of up to 500 mA. Its fixed output voltage of 0.7V is precisely regulated to ensure consistent performance, even when faced with varying input voltages and load conditions. This makes it an excellent choice for powering microcontrollers, sensors, and other low-voltage digital ICs that demand a stable power source.

One of the key features of this LDO is its low quiescent current, which significantly enhances the power efficiency of the entire system, especially in battery-powered applications. This is complemented by its low dropout voltage, which allows the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal.

The PTLV75507PDQNR comes in a space-saving 6-pin WSON package, which is ideal for compact designs where board space is at a premium. It is also characterized by its robust thermal performance, ensuring reliable operation across a wide temperature range.

Additional features include built-in protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system from adverse conditions. The device's performance is further enhanced by its excellent load and line transient response, allowing it to maintain stability in dynamic conditions.

Whether you're designing power management solutions for consumer electronics, industrial instrumentation, or portable devices, the PTLV75507PDQNR from Texas Instruments offers the precision, efficiency, and reliability needed to meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

PLX
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess