EN
  • EN
  • DE

PTH12000WAZ

Part No PTH12000WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP 12VIN 6A ADJ 5-SMD / Module DC-DC 12VIN 1-OUT 1.2V to 5.5V 6A 5-Pin SMD Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH12000
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 1.2 ~ 5.5 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting SMD
Package 5-SMD Module
Dimension 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Win Source Part Number 792715-PTH12000WAZ
Popularity Medium
Supply and Demand Status Limited
Family Name PTH12000
Introduction Date April 04, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH12000WAZ CAD Model

Description

The PTH12000WAZ is a high-performance, non-isolated module power converter from Texas Instruments. This state-of-the-art power module is a member of the PTH family of products, designed to meet the demanding needs of today's high-powered electronics. With its wide input voltage range and adjustable output voltage, the PTH12000WAZ offers flexibility and reliability for a variety of applications.

Key Features

  • Wide Input Voltage Range: The PTH12000WAZ operates over an input voltage range of 10.8V to 13.2V, making it suitable for a variety of input sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to 5.5V to meet the requirements of different applications.
  • High Efficiency: This module features a high efficiency of up to 95%, minimizing energy loss and heat generation.
  • Output Current: It can deliver up to 12A of continuous output current, providing ample power for even the most demanding loads.
  • Thermal Performance: Excellent thermal performance is achieved through the use of an integrated heat sink, ensuring reliable operation under various conditions.
  • Power Good Signal: The inclusion of a 'power good' signal allows for easy monitoring of the power system status.
  • Under-Voltage Lockout: The under-voltage lockout feature ensures that the converter operates only when the input voltage is within its specified range.

Applications

The versatility of the PTH12000WAZ makes it an ideal choice for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Computing and data storage systems
  • Industrial controls
  • Networking hardware

Quality and Reliability

As with all Texas Instruments products, the PTH12000WAZ is manufactured to the highest quality standards, ensuring reliability and performance in the field. The module is also RoHS compliant, adhering to environmental standards for hazardous substances.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8662 $62.5986
6+ $17.1210 $102.7260
10+ $16.5859 $165.8590
13+ $16.0509 $208.6617
17+ $15.5159 $263.7703
22+ $13.9108 $306.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess