EN
  • EN
  • DE

PTH05020WAD

Part No PTH05020WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 22A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 22A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series PTH05020W
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 10-DIP Module
Family Name PTH05020
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.9960
Quantity per package 20
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890423-PTH05020WAD
Ultra Librarian 3D Model Ultra Librarian PTH05020WAD CAD Model

Description

Introducing the PTH05020WAD from Texas Instruments

The PTH05020WAD is a highly efficient, non-isolated power module brought to you by the renowned electronics manufacturer, Texas Instruments (TI). This innovative module is part of TI's extensive range of power management solutions designed to cater to a broad spectrum of applications across various industries.

Exceptional Power Conversion Efficiency

At the heart of the PTH05020WAD is its ability to deliver exceptional power conversion efficiency. This module is capable of converting input voltages ranging from 4.5V to 5.5V, making it suitable for operations in standard 5V systems. With an impressive output voltage range of 0.8V to 3.6V, this device can supply up to 6A of output current, ensuring that even the most demanding devices are adequately powered.

Advanced Features for Optimal Performance

The PTH05020WAD comes packed with advanced features that make it a versatile choice for power supply designs. It boasts an adjustable output voltage, which allows for precise voltage regulation tailored to specific application needs. The module also includes an Auto-Track™ sequencing feature, which simplifies the task of supply voltage sequencing in multi-rail systems, a critical factor for powering digital ICs and microprocessors.

Compact and Reliable Design

Designed with a compact footprint, the PTH05020WAD is ideal for space-constrained applications. Its small size does not compromise its reliability or performance, offering excellent thermal performance and a robust design that meets the high standards expected from Texas Instruments products.

Easy Integration and Application Versatility

Integrating the PTH05020WAD into your design is straightforward, thanks to its through-hole package, which is compatible with standard soldering processes. This module is an excellent choice for a wide range of applications, including but not limited to telecommunications, computing, networking equipment, and industrial systems.

In summary, the PTH05020WAD from Texas Instruments is a powerful, efficient, and versatile power module that delivers high performance in a compact package. With its advanced features and reliable design, it stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9991 $59.9982
5+ $24.6147 $123.0735
7+ $23.8455 $166.9185
9+ $23.0763 $207.6867
12+ $22.3071 $267.6852
16+ $19.9994 $319.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess