EN
  • EN
  • DE

PTH04T241WAZT

Part No PTH04T241WAZT
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.69 ~ 3.6V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Case / Package 11-SMD Module
Size / Dimension 0.87" L x 0.62" W x 0.35" H (22.1mm x 15.7mm x 8.9mm)
Package Tape & Reel (TR);Cut Tape (CT);Reel;Bulk
Supply and Demand Status Shortage
Win Source Part Number 1538727-PTH04T241WAZT
Ultra Librarian 3D Model Ultra Librarian PTH04T241WAZT CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 25W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 1.3W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 13W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $82.6684

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess