EN
  • EN
  • DE

PTH04T221WAZ

Part No PTH04T221WAZ
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.69 ~ 3.6V
Current - Output (Max) 16A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Case / Package 11-SMD Module
Size / Dimension 1.00" L x 0.75" W x 0.36" H (25.4mm x 19.1mm x 9.1mm)
Package Bulk;Tray
Supply and Demand Status Shortage
Win Source Part Number 1538728-PTH04T221WAZ
Ultra Librarian 3D Model Ultra Librarian PTH04T221WAZ CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826
Bel Power Solutions
DC/DC CONVERTER 5V 75W
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-12V
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 13W
Need more? Email Us
Traco Power
DC DC CONVERTER 0.75-3.3V 35W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 15W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6487

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess