EN
  • EN
  • DE

PTH03060WAST

Part No PTH03060WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-2.5V 25W / Module DC-DC 3.3VIN 1-OUT 0.8V to 2.5V 10A 10-Pin SMD Module T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH03060W
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 3.65V
Voltage - Output 1 0.8 ~ 2.5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Mounting SMD
Package 10-SMD Module
Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Win Source Part Number 792708-PTH03060WAST
Popularity Medium
Supply and Demand Status Limited
Family Name PTH03060W
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH03060WAST CAD Model

Description

Introducing the PTH03060WAST from Texas Instruments

The PTH03060WAST is a high-performance, non-isolated module from Texas Instruments that offers the efficiency and flexibility that modern power systems demand. This power module is part of TI's extensive range of power management solutions, designed to cater to a wide array of applications, from industrial to telecommunications and beyond.

Key Features

  • Wide Input Voltage Range: The PTH03060WAST operates on an input voltage range of 2.95V to 3.65V, making it suitable for low voltage applications and ensuring compatibility with a variety of power supplies.
  • Adjustable Output Voltage: This module provides an adjustable output voltage from 0.8V to 2.5V, allowing users to tailor the output to match specific requirements, which is particularly useful for powering sensitive electronic components.
  • High Efficiency: With an efficiency of up to 90%, the PTH03060WAST minimizes energy loss, thus ensuring that your systems operate cooler and more reliably over time.
  • Power Good Signal: The inclusion of a 'power good' signal offers an additional layer of monitoring for system stability and reliability, making it easier to integrate into complex systems that require precise power sequencing.
  • On/Off Inhibit: Users can control the module's operation with an on/off inhibit feature, which allows for greater power management and conservation when the module is not in active use.
  • Thermal Protection: Thermal protection is built-in to prevent damage from overheating, ensuring the longevity and safety of both the power module and the system it powers.

Applications

The versatility of the PTH03060WAST makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Computing platforms
  • Other electronic devices requiring a stable, low voltage power supply

With its compact size, the PTH03060WAST is also ideal for space-constrained applications. Its small footprint and surface-mount package allow for efficient use of board space without sacrificing performance.

In summary, the PTH03060WAST from Texas Instruments is a robust, efficient, and flexible power solution that meets the stringent requirements of various modern electronic applications. Its user-friendly features and reliable performance make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.2325 $58.4650
5+ $23.9857 $119.9285
7+ $23.2361 $162.6527
9+ $22.4866 $202.3794
12+ $21.7370 $260.8440
16+ $19.4884 $311.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess