EN
  • EN
  • DE

PTH03030WAZ

Part No PTH03030WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-2.5V 75W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH03030W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Max) 30A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 13-SMD Module
Size / Dimension 1.37" L x 1.12" W x 0.38" H (34.8mm x 28.5mm x 9.6mm)
Base Product Number PTH03030
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657871-PTH03030WAZ
Ultra Librarian 3D Model Ultra Librarian PTH03030WAZ CAD Model

Description

The PTH03030WAZ is a state-of-the-art power module from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This module is part of the PTH series, which is well-known for providing efficient power conversion in a compact package. The PTH03030WAZ is particularly suitable for applications that require a regulated output voltage that can be adjusted with an external resistor.

Key Features:

  • Wide Input Voltage Range: The module operates with an input voltage range of 2.95V to 3.65V, making it versatile for various low voltage applications.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 2.5V to meet specific requirements, providing great flexibility in design.
  • High Efficiency: With an efficiency of up to 90%, this power module ensures minimal power loss and is suitable for energy-sensitive applications.
  • Output Current: It can deliver up to 3A of output current, which is ideal for powering a wide range of electronic devices.
  • Thermal Protection: The module comes with built-in thermal shutdown protection to prevent overheating, enhancing its reliability and longevity.
  • On/Off Inhibit: Users can control the power module operation via the on/off inhibit feature, allowing for efficient power management in complex systems.
  • Low Ripple and Noise: It exhibits low output ripple and noise, which is crucial for applications that require a clean power supply.
  • Surface-Mount Package: The PTH03030WAZ comes in a space-saving surface-mount package, which is ideal for high-density circuit board designs.

Applications:

The PTH03030WAZ is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Servers and storage systems
  • Industrial controls
  • Test equipment

With its robust design and flexible features, the PTH03030WAZ from Texas Instruments is a top choice for designers looking for a reliable power solution that can adapt to different voltage requirements and deliver consistent performance.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2065 $72.4130
4+ $29.7079 $118.8316
6+ $28.7795 $172.6770
8+ $27.8511 $222.8088
10+ $26.9228 $269.2280
13+ $24.1377 $313.7901
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess