EN
  • EN
  • DE

PTEA404120N2AD

Part No PTEA404120N2AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V 50W / Isolated Module DC DC Converter 1 Output 12V 4.2A 35V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTEA404120 (50W)
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 35V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Current - Output (Max) 4.2A
Power (Watts) 50 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 91%
Mounting Type Through Hole
Package / Case 8-DIP Module, 1/8 Brick
Size / Dimension 2.22" L x 0.90" W x 0.52" H (56.4mm x 22.9mm x 13.2mm)
Base Product Number PTEA404120
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1339406-PTEA404120N2AD
Ultra Librarian 3D Model Ultra Librarian PTEA404120N2AD CAD Model

Description

The PTEA404120N2AD is a high-performance, integrated module from Texas Instruments, designed to cater to the demanding requirements of modern power supply solutions. This advanced module is part of Texas Instruments' extensive portfolio of power management devices, known for their reliability, efficiency, and innovative technology.

Key Features

  • High Efficiency: The PTEA404120N2AD boasts exceptional efficiency, which is crucial for reducing heat generation and improving system reliability. This leads to energy savings and a lower total cost of ownership.
  • Compact Design: With its integrated design, this module saves valuable board space and reduces the need for multiple external components. This integration facilitates a more compact and streamlined design for end products.
  • Advanced Thermal Management: Texas Instruments has equipped the PTEA404120N2AD with superior thermal management capabilities, ensuring that the module operates within safe temperature ranges under various load conditions.
  • Robust Protection Features: The module includes several protection features such as over-current, over-voltage, under-voltage, and over-temperature protections, which safeguard the module and the system it powers from various electrical anomalies.

Applications

The PTEA404120N2AD is versatile and can be used in a wide range of applications, including:

  • Telecommunications equipment
  • Data center and server infrastructure
  • Industrial systems
  • Networking equipment
  • Automated test equipment

Technical Specifications

The PTEA404120N2AD module features the following technical specifications:

  • Input voltage range tailored for industry-standard requirements
  • Highly regulated output voltage for consistent performance
  • Low ripple and noise characteristics for sensitive applications
  • Fast transient response to accommodate quick changes in load
  • Easy-to-use enable and soft-start functions for controlled operation

In conclusion, the PTEA404120N2AD from Texas Instruments represents a state-of-the-art solution for power management, combining high efficiency, compact size, and advanced features in a single module. It is designed to meet the stringent demands of today's electronic devices, providing a reliable and effective power supply option for designers and engineers.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $616.6875 $616.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess