EN
  • EN
  • DE

DRV5033AJQLPGM

Part No DRV5033AJQLPGM
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital-Omnipolar-Switch Hall Effect Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tape & Box (TB)
Function Omnipolar Switch
Technology Hall Effect
Polarization Either
Sensing Range ±12mT Trip, ±1mT Release
Test Condition -40°C ~ 125°C
Supply Voltage (V) 2.7V ~ 38V
Current - Supply (Maximum) 2.7mA (Typ)
Current - Output (Maximum) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package TO-226-3, TO-92-3 Short Body
Supplier Device Package TO-92-3
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814095-DRV5033AJQLPGM
Ultra Librarian 3D Model Ultra Librarian DRV5033AJQLPGM CAD Model

Description

DRV5033AJQLPGM - Texas Instruments Ultra-Low Power Digital-Switch Hall Effect Sensor

The DRV5033AJQLPGM is a state-of-the-art digital-switch Hall effect sensor designed and manufactured by Texas Instruments. This sensor is tailored for battery-powered and energy-sensitive applications due to its ultra-low power consumption. It is an ideal solution for a wide range of industrial, consumer, and automotive applications where reliable and robust sensing with minimal power draw is required.

Key Features:

  • Ultra-Low Power Consumption: The DRV5033 is designed to minimize power usage, making it suitable for battery-operated devices where efficiency is paramount.
  • High Sensitivity: With its high magnetic sensitivity, the DRV5033 can detect and measure magnetic fields with high accuracy, ensuring precise operation in various applications.
  • Omni-Polar Detection: The sensor can detect both North and South poles, providing flexibility in magnet selection and sensor placement.
  • Chopper-Stabilized Design: This feature ensures stable operation over temperature and eliminates offset drift, enhancing the reliability of the sensor.
  • Wide Operating Temperature Range: The DRV5033 operates effectively across a broad temperature range, making it suitable for harsh environments.
  • Simple Integration: With a small footprint and simple pinout, the sensor is easy to integrate into existing designs without requiring complex circuitry.

Applications:

The DRV5033AJQLPGM is versatile and can be used in numerous applications, including:

  • Proximity detection in consumer electronics
  • Position sensing in industrial equipment
  • Open/close detection in smart home devices
  • Speed and direction sensing in automotive systems
  • Energy-conserving applications in power-sensitive devices

With its robust design and high-performance capabilities, the DRV5033AJQLPGM from Texas Instruments stands out as a top choice for designers looking to incorporate reliable magnetic sensing with minimal power draw into their products.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3005 $51.0850
410+ $0.2466 $101.1060
630+ $0.2389 $150.5070
870+ $0.2312 $201.1440
1,120+ $0.2235 $250.3200
1,500+ $0.2004 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess