EN
  • EN
  • DE

PTB48540BAS

Part No PTB48540BAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 10W / Isolated PoE Module DC DC Converter 1 Output 3.3V 3A 36V - 57V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTB48540 (10W)
Package Tray
Product Status Obsolete
Type Isolated PoE Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 57V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 79%
Mounting Type Surface Mount
Package / Case 13-SMD Module
Size / Dimension 1.62" L x 1.49" W x 0.38" H (41.2mm x 38.0mm x 9.6mm)
Base Product Number PTB48
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 931052-PTB48540BAS
Ultra Librarian 3D Model Ultra Librarian PTB48540BAS CAD Model

Description

The PTB48540BAS is a high-performance, isolated, dual-output DC-DC converter module from Texas Instruments, designed to meet the rigorous demands of today's advanced electronic systems. This compact and efficient power module is ideal for applications requiring a reliable power supply with multiple output voltages, high power density, and isolation between input and output.

Key Features

  • Input Voltage Range: The PTB48540BAS operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad range of applications.
  • Dual Output: It provides two isolated output voltages, which can be used to power different sections of electronic systems, such as analog and digital circuits, without any interference between them.
  • High Efficiency: This module boasts high efficiency, which minimizes power loss during conversion, leading to a cooler operation and increased reliability of the overall system.
  • Compact Design: The PTB48540BAS's small footprint allows it to be used in space-constrained applications, providing a powerful solution without compromising on performance.
  • Isolation: With electrical isolation between input and output, this DC-DC converter ensures protection against voltage spikes and transients, contributing to the safety and longevity of end-use products.

Applications

The PTB48540BAS is versatile and can be used in a variety of settings, including but not limited to telecommunications equipment, industrial systems, and complex multi-voltage electronics. Its robust design and reliability make it an excellent choice for critical applications where stable and isolated power is essential.

Technical Specifications

Parameter Value
Input Voltage Range 36V to 75V
Output Voltage 1 +5V
Output Voltage 2 +3.3V
Output Power Up to 50W
Isolation Voltage 1500VDC
Efficiency Up to 85%

For more detailed information and to view the full datasheet, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess