EN
  • EN
  • DE

PT6985A

Part No PT6985A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR 2.5/1.2V 12VIN HORZ / Module DC-DC 12VIN 2-OUT 2.5V/1.2V 10A 23-Pin SIP Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6980
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 2.5V
Voltage - Output 2 1.2V
Current - Output (Maximum) 9A, 2.2A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 77%
Mounting Through Hole, Right Angle
Package 23-SIP Module
Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Win Source Part Number 792676-PT6985A
Popularity Medium
Supply and Demand Status Balance
Family Name PT6985
Introduction Date October 02, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6985A CAD Model

Description

The PT6985A is a state-of-the-art power module from Texas Instruments, renowned for its high-quality electronics components. This module is specifically designed to cater to the demanding needs of modern, high-performance applications. With its compact footprint and integrated features, the PT6985A is an ideal choice for designers looking to optimize power management in space-constrained environments.

Key Features

  • High Efficiency: The PT6985A boasts excellent power conversion efficiency, which is critical for reducing heat generation and improving system reliability.
  • Wide Input Voltage Range: This module operates over a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power supplies.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific needs of their application, providing flexibility and precision in power delivery.
  • Integrated Protection Features: The PT6985A comes equipped with over-temperature, over-current, and under-voltage lockout protections, safeguarding the module and connected components from potential damage.
  • Thermal Performance: Designed with thermal management in mind, the module maintains optimal performance even under high load conditions.

Applications

The PT6985A is suited for a wide array of applications, particularly where efficient power management and space savings are crucial. It is commonly used in:

  • Telecommunications equipment
  • Industrial systems
  • Data acquisition systems
  • Embedded computing
  • Networking hardware

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the PT6985A is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by industry professionals. The module's reliability is further enhanced by its robust design, which is engineered to withstand the challenging conditions often encountered in industrial and commercial environments.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for assistance with integrating the PT6985A into your next project.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess