EN
  • EN
  • DE

PTB48510AAH

Part No PTB48510AAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DUAL COMPLEMENTARY-OUTPUT DC/DC CONVERTER FOR DSL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTB4851x
Packaging Tray
Part Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Maximum) 6.5A, 6.5A
Power (Watts) 65W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting Style Through Hole
Package 8-DIP Module
Win Source Part Number 1240490-PTB48510AAH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTB48510
Introduction Date February 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PTB48510AAH CAD Model

Description

The PTB48510AAH is a high-performance, isolated power module from Texas Instruments, renowned for its efficiency and reliability in a wide array of applications. This advanced component is designed to cater to the demanding requirements of modern electronic systems, offering both versatility and durability for designers and engineers.

Key Features:

  • Input Voltage Range: The PTB48510AAH operates on a wide input voltage range, accommodating varying levels of supply voltage with ease, thus ensuring compatibility with diverse system architectures.
  • Output Voltage and Current: It provides a stable and adjustable output voltage, which can be finely tuned to meet the precise needs of the connected load. The module is also capable of delivering substantial output current, making it suitable for high-power applications.
  • Isolation: Safety is a paramount concern in electrical design, and the PTB48510AAH addresses this by providing galvanic isolation between input and output. This feature is crucial for protecting sensitive components and for meeting stringent safety standards.
  • Efficiency: With its focus on energy conservation, the PTB48510AAH boasts high efficiency, minimizing power loss and heat generation, which in turn can reduce the need for additional cooling systems.
  • Form Factor: The compact form factor of this power module ensures that it can be integrated into systems where space is at a premium, without compromising on performance.
  • Protection Features: It comes equipped with a suite of protection features such as over-temperature protection, over-current protection, and short-circuit protection, enhancing the module's durability and reliability.

Applications:

The PTB48510AAH is ideally suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Data acquisition systems
  • Complex multi-board systems

In summary, the PTB48510AAH from Texas Instruments is a powerful solution for designers looking for an isolated power module that delivers performance, flexibility, and reliability. Its robust feature set ensures that it can meet the needs of the most demanding applications, making it an excellent choice for your power supply needs.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.0388 $92.0388
2+ $89.0698 $178.1396
3+ $86.1009 $258.3027
4+ $77.1939 $308.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess