EN
  • EN
  • DE

PTB48502AAH

Part No PTB48502AAH
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 3.3V 1.2V 45W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Voltage - Output 2 1.2V
Current - Output (Max) 10A, 13A
Power (Watts) 45 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Type Through Hole
Case / Package 10-DIP Module
Size / Dimension 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537846-PTB48502AAH
Ultra Librarian 3D Model Ultra Librarian PTB48502AAH CAD Model

Description

N

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 2.5W
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 15W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 15V 101W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 25W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess