EN
  • EN
  • DE

PTAS2770RJQT

Part No PTAS2770RJQT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 26
RoHS Non-Compliant
Win Source Part Number 979134-PTAS2770RJQT
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTAS2770RJQT CAD Model

Description

The PTAS2770RJQT is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This high-performance device is tailored to meet the demanding needs of modern electronic applications, offering both reliability and efficiency.

Key Features

  • High Precision: The PTAS2770RJQT provides exceptional accuracy, which is crucial for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for battery-powered devices and applications where power conservation is essential.
  • Advanced Technology: Utilizing the latest technological advancements, this product delivers superior performance, ensuring compatibility with the newest devices and systems.
  • Durable: Texas Instruments' commitment to quality means that the PTAS2770RJQT is built to last, withstanding the rigors of everyday use in a variety of environments.

Applications

The versatility of the PTAS2770RJQT allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunications equipment

Technical Specifications

The PTAS2770RJQT is packed with technical features that enable it to perform at the highest level. Some of these specifications include:

  • Robust operating temperature range
  • High integration to reduce external component count
  • Small form factor for space-constrained applications

Quality and Support

When you choose the PTAS2770RJQT from Texas Instruments, you are not only getting a superior product but also the comprehensive support and assurance of quality that comes with the TI brand. Their products are backed by rigorous testing and a commitment to customer satisfaction.

For detailed technical documentation, application notes, and support resources, customers can visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess