EN
  • EN
  • DE

PT78ST112H

Part No PT78ST112H
Manufacturer Texas Instruments
Catalog OEM Souring
Description Step Down Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468917-PT78ST112H
Manufacturer Texas Instruments
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 16V
Voltage - Input (Max) 38V
Voltage - Output 1 12V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature -40°C ~ 85°C
Efficiency 90%
Grade -
Mounting Type Through Hole, Right Angle
Package / Case 3-SIP Module
Size / Dimension 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Ultra Librarian 3D Model Ultra Librarian PT78ST112H CAD Model

Description

The PT78ST112H from Texas Instruments (TI) is a high-efficiency, step-down voltage regulator designed to deliver reliable performance for a broad spectrum of applications. This component embodies the qualities of TI's power management solutions, combining high power efficiency with ease of use. It is engineered to convert higher input voltages into a stabilized lower output voltage, making it particularly suited for applications where power efficiency and board space are critical considerations. The PT78ST112H finds application in telecommunications, computing, and industrial systems where regulated power supply is essential for operational stability and reliability. It's featured in a compact package, allowing for a smaller footprint in system design, and its integrated switch minimizes the need for external components, simplifying the overall design process. Moreover, its ability to deliver continuous output current with thermal protection enhances its performance in demanding operational conditions, establishing it as a preferred choice for engineers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Linear Voltage Regulators 1.5-V to 18-V, 25-A synchronous SWIFT buck converter with differential remote sense and PMBus 40-LQFN-CLIP -40 to 125
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.6280 $83.2560
3+ $34.1563 $102.4689
5+ $33.0889 $165.4445
7+ $32.0215 $224.1505
9+ $30.9541 $278.5869
11+ $27.7520 $305.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess