EN
  • EN
  • DE

PT78NR152V

Part No PT78NR152V
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -5.2V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PT78NR100
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 25V
Voltage - Output 1 -5.2V
Current - Output (Max) 1A
Applications ITE (Commercial)
Features OTP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 75%
Mounting Type Through Hole
Package / Case 3-SIP Module
Size / Dimension 0.90" L x 0.31" W x 0.94" H (22.9mm x 7.9mm x 23.9mm)
Base Product Number PT78NR1
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657739-PT78NR152V
Ultra Librarian 3D Model Ultra Librarian PT78NR152V CAD Model

Description

The PT78NR152V is a highly efficient, non-isolated voltage regulator module designed and manufactured by Texas Instruments. This compact component is a member of the PT78NR100 series, which is known for its ease of use and robust performance in a wide range of applications. The PT78NR152V is particularly suitable for situations where a regulated voltage is required to be stepped down from a higher voltage source.

Key Features

  • Output Voltage: The PT78NR152V provides a fixed output voltage of 1.5V, which is ideal for low voltage applications.
  • Output Current: It offers an impressive output current of up to 2A, making it suitable for powering a variety of devices and circuits.
  • High Efficiency: With its high efficiency, this voltage regulator ensures minimal power loss and heat generation, enhancing the reliability and lifespan of both the module and the system it powers.
  • Wide Input Voltage Range: The module accepts a broad input voltage range, accommodating various input sources and providing flexibility in design.
  • Thermal Protection: The PT78NR152V is equipped with thermal protection features that safeguard the module from overheating, contributing to a safer operation.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the module and the connected components in case of excessive current draw.

Applications

The PT78NR152V is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Embedded systems
  • Networking equipment
  • Portable devices

Easy Integration

Designed with the end-user in mind, the PT78NR152V offers a simple drop-in replacement for many linear and switching regulators. Its small form factor and minimal external components requirement make it an excellent choice for space-constrained applications. The module's pin-out is compatible with many existing designs, which allows for easy integration without significant board redesigns.

Reliability and Support

Texas Instruments is renowned for its commitment to quality and reliability. The PT78NR152V is no exception, and it comes with the assurance of Texas Instruments' extensive support network and comprehensive technical documentation, making it a reliable choice for designers and engineers looking for a trusted voltage regulation solution.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7217 $77.4434
4+ $31.7717 $127.0868
5+ $30.7788 $153.8940
7+ $29.7860 $208.5020
9+ $28.7931 $259.1379
12+ $25.8145 $309.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess