EN
  • EN
  • DE

PT78NR105S

Part No PT78NR105S
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REGULATOR -5V 1A 3SIP SMD / Module DC-DC 1-OUT -5V 1A 5W 5-Pin(3+2Tab) SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT78NR100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 25V
Voltage - Output 1 -5V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 75%
Mounting SMD
Package 3-SMD Module
Dimension 0.94" L x 0.90" W x 0.34" H (23.9mm x 22.9mm x 8.6mm)
Win Source Part Number 792677-PT78NR105S
Popularity Medium
Supply and Demand Status Limited
Family Name PT78NR105
Introduction Date February 01, 2006
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT78NR105S CAD Model

Description

Product Overview: PT78NR105S Voltage Regulator Module

The PT78NR105S is a highly efficient, non-isolated voltage regulator module designed and manufactured by Texas Instruments. This compact, surface-mount power module is part of the PT78NR100 series, which is renowned for its ease of use and robust performance. The PT78NR105S is specifically engineered to deliver a fixed output voltage of 5V with an input voltage range of 7V to 36V, making it a versatile solution for a wide range of applications.

Key Features

  • Output Voltage: Provides a stable 5V output, which is essential for powering sensitive electronic circuits.
  • Input Voltage Range: Accepts a broad input voltage range from 7V to 36V, offering flexibility for various power supply scenarios.
  • High Efficiency: The module operates with high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability.
  • Power Capacity: Capable of delivering up to 1.5A of output current, suitable for a range of low-power applications.
  • Thermal Protection: Includes built-in thermal shutdown protection to safeguard the module and connected components from overheating.
  • Overcurrent Protection: Features overcurrent protection to prevent damage to the module in case of excessive current draw.
  • Compact Size: The small footprint of the module allows for easy integration into space-constrained designs.
  • Surface-Mount Design: Designed for surface-mount technology (SMT), facilitating automated manufacturing processes and reducing assembly costs.

Applications

The PT78NR105S is ideal for a variety of applications where a reliable and efficient power supply is required. Common applications include, but are not limited to:

  • Telecommunications equipment
  • Industrial controls
  • Embedded systems
  • Networking hardware
  • Computer peripherals

In summary, the PT78NR105S from Texas Instruments is a dependable and efficient solution for designers looking to incorporate a stable 5V power supply into their systems. Its wide input voltage range, high efficiency, and comprehensive protection features make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8572 $78.8572
2+ $76.3929 $152.7858
3+ $73.9286 $221.7858
4+ $71.4643 $285.8572
5+ $64.0714 $320.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess