EN
  • EN
  • DE

PT6932A

Part No PT6932A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 1.5V / Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 1.5V 6A, 1.45A 4.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Texas Instruments
Packaging Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 1.5V
Current - Output (Max) 6A, 1.45A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 75%
Mounting Through Hole, Right Angle
Case / Package 23-SIP Module
Size / Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Base Product Number PT6932
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT6932A-NDR,-PT6932A-NDR
Standard Package 10
Win Source Part Number 1317798-PT6932A
Ultra Librarian 3D Model Ultra Librarian PT6932A CAD Model

Description

The PT6932A is a high-performance power module from Texas Instruments (TI), a global semiconductor company that operates in over 35 countries. TI is known for its cutting-edge technology and the PT6932A is no exception, representing a significant advancement in the field of power management solutions.

Key Features

  • Integrated Switching Regulator: The PT6932A features an integrated switching regulator that provides efficient power conversion with excellent thermal performance, making it suitable for high-density board designs.
  • Adjustable Output Voltage: This power module offers an adjustable output voltage, which allows for flexible use in a wide range of applications, catering to various voltage requirements of different devices.
  • High Power Density: With its compact design, the PT6932A boasts a high power density, which is essential for modern electronic devices where space is at a premium.
  • Wide Input Voltage Range: The module can operate with a broad input voltage range, accommodating various input power sources and ensuring compatibility with diverse systems.

Applications

The PT6932A is designed to meet the stringent demands of a variety of applications. Its robustness and versatility make it ideal for:

  • Telecommunications equipment
  • Industrial systems
  • Networking infrastructure
  • Computing platforms
  • High-performance data processing units

Technical Specifications

Parameter Value
Output Voltage (Adjustable) 1.5 V to 3.5 V
Input Voltage Range 10.8 V to 13.2 V
Max Output Current 15 A
Efficiency Up to 90%
Operating Temperature Range -40°C to +85°C

For engineers and designers looking for a reliable power solution that combines efficiency, flexibility, and high performance, the PT6932A from Texas Instruments is an excellent choice. Its state-of-the-art features and broad applicability make it a go-to component for powering the next generation of electronic innovations.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess