EN
  • EN
  • DE

PT6911A

Part No PT6911A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -2V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -2V - - 6A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series Excalibur™ PT6910 (12W)
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Through Hole, Right Angle
Package 23-SIP Module
Family Name PT6911
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT6911A-NDR, -PT6911A-NDR
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931006-PT6911A
Ultra Librarian 3D Model Ultra Librarian PT6911A CAD Model

Description

The PT6911A is a high-performance, integrated power solution manufactured by Texas Instruments. This module is designed to meet the stringent power requirements of modern electronic devices and systems. With its compact footprint and high efficiency, the PT6911A is ideal for a wide range of applications, including telecommunications, computing, and industrial equipment.

Key Features

  • Output Voltage: The PT6911A provides a stable and adjustable output voltage, ensuring reliable operation for sensitive electronic components.
  • High Efficiency: This power module boasts high efficiency, which minimizes heat generation and enhances system reliability.
  • Integrated Design: The PT6911A integrates several power components into a single package, reducing the need for external components and simplifying the power supply design.
  • Thermal Management: With built-in thermal protection, the PT6911A operates safely across a wide temperature range, safeguarding your system from overheating.

Applications

The versatility of the PT6911A allows it to be used in various applications, including but not limited to:

  • Telecommunications equipment such as routers, switches, and base stations
  • Server and storage systems requiring stable and efficient power supplies
  • Industrial control systems that demand reliable power under harsh conditions
  • Networking equipment where space and power efficiency are critical

Technical Specifications

Parameter Value
Input Voltage Range Specified by manufacturer
Output Voltage Range Adjustable
Output Current Specified by manufacturer
Efficiency High efficiency rating
Operating Temperature Specified by manufacturer

For more detailed technical specifications, please refer to the PT6911A datasheet available on the Texas Instruments website.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The PT6911A is built to the highest standards, ensuring that it meets the rigorous demands of professional and industrial environments. With Texas Instruments' trusted brand, you can expect consistent performance and durability from the PT6911A power module.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess