The PTD08A210WAC is a cutting-edge, high-performance power module from Texas Instruments, designed to cater to a wide array of power management requirements. This module is an integral part of the PTDA series, known for its reliable and efficient power solutions.
Key Features
- Adjustable Output Voltage: The PTD08A210WAC boasts an output voltage that is adjustable, ensuring versatility and compatibility with various applications. This feature allows designers to tailor the output to meet specific circuit requirements, enhancing system performance.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating fluctuations in power supply and making it suitable for a diverse set of environments and applications.
- High Efficiency: The module is engineered for high efficiency, which minimizes power loss during operation, leading to reduced heat generation and improved reliability.
- Thermal Management: With an integrated heat sink, the PTD08A210WAC ensures effective thermal management, maintaining optimal operating temperatures and prolonging the life of the module.
Applications
The versatility of the PTD08A210WAC makes it ideal for a variety of applications, including:
- Telecommunications equipment
- Industrial systems
- Networking equipment
- Server and storage systems
- Point-of-load applications
Technical Specifications
| Parameter |
Value |
| Output Voltage (Adjustable Range) |
0.8V to 5.5V |
| Input Voltage Range |
10V to 14V |
| Maximum Output Current |
10A |
| Efficiency |
Up to 95% |
| Operating Temperature |
-40°C to 85°C |
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The PTD08A210WAC module is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding applications.