EN
  • EN
  • DE

PT6702C

Part No PT6702C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW 3.3V 13A SMD / Module DC-DC 3.3VIN 1-OUT 1.3V to 2.05V 13A 23-Pin SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series Excalibur PT6701
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 3.6V
Voltage - Output 1 1.3 ~ 2.05 V
Current - Output (Maximum) 13A
Applications ITE (Commercial)
Features Remote On/Off, OVP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting SMD
Package 23-SMD Module
Dimension 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Win Source Part Number 792669-PT6702C
Popularity Medium
Supply and Demand Status Limited
Family Name PT6702
Introduction Date October 31, 2000
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6702C CAD Model

Description

The Texas Instruments PT6702C is a high-performance, adjustable step-down power module designed to meet the rigorous demands of today's advanced electronic devices. This module is part of the PT6700 series, which is renowned for its reliability and efficiency in power management solutions.

Key Features:

  • Input Voltage Range: The PT6702C operates with an input voltage range of 7V to 36V, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.5V to 12.6V, providing flexibility for different circuit requirements.
  • High Output Current: It is capable of delivering up to 3A of output current, ensuring sufficient power for even the most demanding loads.
  • Efficiency: The module boasts high efficiency, which minimizes power loss and heat generation, thereby extending the life of the product and the devices it powers.
  • Thermal Protection: With built-in thermal protection, the PT6702C automatically shuts down in the event of overheating, protecting both the module and the attached components.
  • Small Footprint: The compact size of the PT6702C allows for easy integration into a wide range of electronic systems without taking up excessive space on the PCB.

Applications:

The PT6702C is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Embedded computing
  • Portable electronics

Quality and Reliability:

Texas Instruments is a leader in the semiconductor industry, known for producing high-quality, reliable components. The PT6702C power module is built to the highest standards, ensuring consistent performance and longevity even under strenuous conditions. With Texas Instruments' commitment to excellence, users can trust in the PT6702C for their critical power supply needs.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess